PacTec Enclosure, Wall Mount, Plastic, Bone; Enclosure Type Pactec WM-46 BONE KIT

Description
ENCLOSURE, WALL MOUNT, PLASTIC, BONE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:93mm; External Depth - Metric:137mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, BONE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:93mm; External Depth - Metric:137mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Bone; Enclosure Type Pactec - 92F6482 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Bone; Enclosure Type Pactec
92F6482
Enclosure, Wall Mount, Plastic, Bone; Enclosure Type Pactec 92F6482
ENCLOSURE, WALL MOUNT, PLASTIC, BONE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:93mm; External Depth - Metric:137mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BONE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:93mm; External Depth - Metric:137mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92F6482
Product Name Enclosure, Wall Mount, Plastic, Bone; Enclosure Type Pactec
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 116-503 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details