PacTec Enclosure; ABS; Black TT-000-K

Description
TT Series Electronic Enclosures, ABS-94HB Body Material, 8.5 in. External Height Test meter enclosures. Available with recessed areas and optional battery compartments. ABS 94HB. The external width of the enclosure is 3.2 in..
Datasheet
Description
TT Series Electronic Enclosures, ABS-94HB Body Material, 8.5 in. External Height Test meter enclosures. Available with recessed areas and optional battery compartments. ABS 94HB. The external width of the enclosure is 3.2 in..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; ABS; Black - 70079974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS; Black
70079974
Enclosure; ABS; Black 70079974
TT Series Electronic Enclosures, ABS-94HB Body Material, 8.5 in. External Height Test meter enclosures. Available with recessed areas and optional battery compartments. ABS 94HB. The external width of the enclosure is 3.2 in..

TT Series Electronic Enclosures, ABS-94HB Body Material, 8.5 in. External Height
Test meter enclosures. Available with recessed areas and optional battery compartments. ABS 94HB.
The external width of the enclosure is 3.2 in..

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec - 92F6489 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
92F6489
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec 92F6489
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:29.34mm; External Width - Metric:101mm; External Depth - Metric:217mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:29.34mm; External Width - Metric:101mm; External Depth - Metric:217mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70079974 92F6489
Product Name Enclosure; ABS; Black Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, White/red; Enclosure Type Takachi - 38AC2563 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details