PacTec Enclosure, Hand Held, Plastic, Bone; Battery Sizes Accepted Pactec SH-9VB-BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Battery Sizes Accepted:9V; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.2"; External Width:3.6" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Battery Sizes Accepted:9V; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.2"; External Width:3.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Battery Sizes Accepted Pactec - 93F9937 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Battery Sizes Accepted Pactec
93F9937
Enclosure, Hand Held, Plastic, Bone; Battery Sizes Accepted Pactec 93F9937
ENCLOSURE, HAND HELD, PLASTIC, BONE; Battery Sizes Accepted:9V; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.2"; External Width:3.6" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Battery Sizes Accepted:9V; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.2"; External Width:3.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93F9937
Product Name Enclosure, Hand Held, Plastic, Bone; Battery Sizes Accepted Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details