PacTec Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec RC-37-2AA BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:70mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:70mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 93F9931 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
93F9931
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 93F9931
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:70mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:70mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F9931
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
Length 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details