PacTec Enclosure, Hand Held, Plastic, Black; Body Color Pactec RC-24 BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Body Color Pactec - 07H3036 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Body Color Pactec
07H3036
Enclosure, Hand Held, Plastic, Black; Body Color Pactec 07H3036
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 07H3036
Product Name Enclosure, Hand Held, Plastic, Black; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XLE-1102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details