PACTEC
PPL-508 W/DKGY GRIP -- ENCLOSURE; ABS PLASTIC; 4X ASSEMBLY; 4.344 IN.; 1.1 IN.; 2.736 IN.
PacTec
Enclosure; ABS Plastic; 4X Assembly; 4.344 in.; 1.1 in.; 2.736 in.
PPL-508 W/DKGY GRIP
Description
PPL Series Enclosures
4.344 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.736 in. Width.
Description
PPL Series Enclosures
4.344 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.736 in. Width.
Suppliers
Enclosure; ABS Plastic; 4X Assembly; 4.344 in.; 1.1 in.; 2.736 in.
70079846
PPL Series Enclosures
4.344 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.736 in. Width.
PPL Series Enclosures
- 4.344 in. L
- ABS-94HB body
- Molded rubber sides
1.100 in. Height and 2.736 in. Width.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
70079846 |
|
Product Name
|
Enclosure; ABS Plastic; 4X Assembly; 4.344 in.; 1.1 in.; 2.736 in. |
|
Type
|
Electronic and Instrument Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details