PacTec Enclosure, Hand Held, Abs, Grey; Enclosure Type Pactec PP-508

Description
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Grey; Enclosure Type Pactec - 10J9518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Grey; Enclosure Type Pactec
10J9518
Enclosure, Hand Held, Abs, Grey; Enclosure Type Pactec 10J9518
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10J9518
Product Name Enclosure, Hand Held, Abs, Grey; Enclosure Type Pactec
Length 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details