PacTec Enclosure, Hand Held, Plastic, Gray; Enclosure Type Pactec PP-2AA GREY W/BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Pactec - 61H7338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Pactec
61H7338
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Pactec 61H7338
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61H7338
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Pactec
Length 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details