PACTEC
PP-2AA-508 W/BK GRIP -- ENCLOSURE; ABS PLASTIC; 4X ASSEMBLY; 3.719 IN.; 1.1 IN.; 2.487 IN.
PacTec
Enclosure; ABS Plastic; 4X Assembly; 3.719 in.; 1.1 in.; 2.487 in.
PP-2AA-508 W/BK GRIP
Description
PP Series Enclosures
3.719 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.487 in. Width.
Description
PP Series Enclosures
3.719 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.487 in. Width.
Suppliers
Enclosure; ABS Plastic; 4X Assembly; 3.719 in.; 1.1 in.; 2.487 in.
70079837
PP Series Enclosures
3.719 in. L
ABS-94HB body
Molded rubber sides 1.100 in. Height and 2.487 in. Width.
PP Series Enclosures
- 3.719 in. L
- ABS-94HB body
- Molded rubber sides
1.100 in. Height and 2.487 in. Width.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
70079837 |
|
Product Name
|
Enclosure; ABS Plastic; 4X Assembly; 3.719 in.; 1.1 in.; 2.487 in. |
|
Type
|
Electronic and Instrument Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
2 suppliers
Takachi Electronics Enclosure Co., Ltd.
Length
1.97 inch (50 mm)
Width
6.89 inch (175 mm)
Depth
4.72 inch (120 mm)
View Details