PacTec Enclosure, Flanged, Polycarbonate, Grey; Enclosure Type Pactec OD33-2.0

Description
ENCLOSURE, FLANGED, POLYCARBONATE, GREY; Enclosure Type:Flanged Lid; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED, POLYCARBONATE, GREY; Enclosure Type:Flanged Lid; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged, Polycarbonate, Grey; Enclosure Type Pactec - 27R1708 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Polycarbonate, Grey; Enclosure Type Pactec
27R1708
Enclosure, Flanged, Polycarbonate, Grey; Enclosure Type Pactec 27R1708
ENCLOSURE, FLANGED, POLYCARBONATE, GREY; Enclosure Type:Flanged Lid; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, FLANGED, POLYCARBONATE, GREY; Enclosure Type:Flanged Lid; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27R1708
Product Name Enclosure, Flanged, Polycarbonate, Grey; Enclosure Type Pactec
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 3.19 inch (81 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details