PacTec Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec LH84-130 BLACK KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:205mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:205mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 92F6505 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
92F6505
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 92F6505
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:205mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:205mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92F6505
Product Name Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details