PacTec Enclosure, Desktop, Plastic, Bone; Body Color Pactec LH57-200 BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:7.2"; External Depth - Imperial:7.25"; External Height:2.2"; External Height - Imperial:2.25"; External Width:5.5"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:7.2"; External Depth - Imperial:7.25"; External Height:2.2"; External Height - Imperial:2.25"; External Width:5.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Body Color Pactec - 91F5286 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Body Color Pactec
91F5286
Enclosure, Desktop, Plastic, Bone; Body Color Pactec 91F5286
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:7.2"; External Depth - Imperial:7.25"; External Height:2.2"; External Height - Imperial:2.25"; External Width:5.5"RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:7.2"; External Depth - Imperial:7.25"; External Height:2.2"; External Height - Imperial:2.25"; External Width:5.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 91F5286
Product Name Enclosure, Desktop, Plastic, Bone; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 1366423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 21.18 inch (538 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details