PacTec Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Pactec HR-9VB BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:9V; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.9"; External Depth - Imperial:5.984"; External Height:0.9"; External Width:3.2"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:9V; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.9"; External Depth - Imperial:5.984"; External Height:0.9"; External Width:3.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Pactec - 96B4828 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Pactec
96B4828
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Pactec 96B4828
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:9V; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.9"; External Depth - Imperial:5.984"; External Height:0.9"; External Width:3.2"RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:9V; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.9"; External Depth - Imperial:5.984"; External Height:0.9"; External Width:3.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 96B4828
Product Name Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HCG-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details