PacTec Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec HPLS-9VB BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.61mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.61mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 89F3912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
89F3912
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 89F3912
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.61mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.61mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89F3912
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
Length 1.28 inch (32.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details