PacTec Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. HM-9VB-000-K

Description
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.
Datasheet
Description
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. - 70080045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in.
70080045
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. 70080045
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.

HM Series Enclosures
Options include removable panels and battery compartments. ABS 94HB.
0.900 " Height and 2.373 " Width.

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec - 89F3978 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
89F3978
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec 89F3978
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:61mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:61mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70080045 89F3978
Product Name Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details