PacTec Enclosure, Utility Box, Abs, Bone; Enclosure Type Pactec FLX-2535-060-K

Description
ENCLOSURE, UTILITY BOX, ABS, BONE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY BOX, ABS, BONE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility Box, Abs, Bone; Enclosure Type Pactec - 73T5017 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Bone; Enclosure Type Pactec
73T5017
Enclosure, Utility Box, Abs, Bone; Enclosure Type Pactec 73T5017
ENCLOSURE, UTILITY BOX, ABS, BONE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BONE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5017
Product Name Enclosure, Utility Box, Abs, Bone; Enclosure Type Pactec
Length 1.28 inch (32.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers