PacTec Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec DM-4-000-K

Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 92F6513 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
92F6513
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 92F6513
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Case, Plastic; ABS; Black; 11.46 in.; 4.38 in.; 10.4 in.; UL 94-HB Rated - 70080029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS; Black; 11.46 in.; 4.38 in.; 10.4 in.; UL 94-HB Rated
70080029
Case, Plastic; ABS; Black; 11.46 in.; 4.38 in.; 10.4 in.; UL 94-HB Rated 70080029
ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases Large desktop enclosures with removable panels for easy modifications. ABS 94HB.

ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases
Large desktop enclosures with removable panels for easy modifications. ABS 94HB.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 92F6513 70080029
Product Name Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec Case, Plastic; ABS; Black; 11.46 in.; 4.38 in.; 10.4 in.; UL 94-HB Rated
Length 4.38 inch (111 mm) 11.46 inch (291 mm)
Width 10.39 inch (264 mm) 10.4 inch (264 mm)
Depth 11.46 inch (291 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
PCB Mounting Enclosures - 2373502 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details