PacTec Enclosures; Product Range Pactec CNS-0407 BONE KIT

Description
ENCLOSURES; Product Range:CNS-0407 Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; External Depth:2.624"; External Height:0.8"; External Width:1.7" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES; Product Range:CNS-0407 Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; External Depth:2.624"; External Height:0.8"; External Width:1.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Product Range Pactec - 91B3464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Product Range Pactec
91B3464
Enclosures; Product Range Pactec 91B3464
ENCLOSURES; Product Range:CNS-0407 Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; External Depth:2.624"; External Height:0.8"; External Width:1.7" RoHS Compliant: Yes

ENCLOSURES; Product Range:CNS-0407 Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; External Depth:2.624"; External Height:0.8"; External Width:1.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B3464
Product Name Enclosures; Product Range Pactec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details