PacTec Plastic Connector Cover; Product Range Pactec CNS-0303 BONE KIT

Description
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DB; Enclosure Material:Plastic; External Depth:2.734"; External Height:0.8" RoHS Compliant: Yes
Datasheet
Description
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DB; Enclosure Material:Plastic; External Depth:2.734"; External Height:0.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Connector Cover; Product Range Pactec - 61H7334 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Connector Cover; Product Range Pactec
61H7334
Plastic Connector Cover; Product Range Pactec 61H7334
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DB; Enclosure Material:Plastic; External Depth:2.734"; External Height:0.8" RoHS Compliant: Yes

PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DB; Enclosure Material:Plastic; External Depth:2.734"; External Height:0.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61H7334
Product Name Plastic Connector Cover; Product Range Pactec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details