PacTec Plastic Connector Cover; Product Range Pactec CNL-0101 BONE KIT

Description
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; Enclosure Material:Plastic; External Depth:3.734"; External Height:0.8" RoHS Compliant: Yes
Datasheet
Description
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; Enclosure Material:Plastic; External Depth:3.734"; External Height:0.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Connector Cover; Product Range Pactec - 61H7325 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Connector Cover; Product Range Pactec
61H7325
Plastic Connector Cover; Product Range Pactec 61H7325
PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; Enclosure Material:Plastic; External Depth:3.734"; External Height:0.8" RoHS Compliant: Yes

PLASTIC CONNECTOR COVER; Product Range:CN Series; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:-; Body Color:Bone; Connector Shell Size:DE; Enclosure Material:Plastic; External Depth:3.734"; External Height:0.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61H7325
Product Name Plastic Connector Cover; Product Range Pactec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details