ENCLOSURE, DESKTOP, ABS, BONE; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:205.4mm; External Depth - Metric:158.8mm; IP Rating:-; Body Color:Bone; NEMA Rating:
ABS Plastic Enclosure
Desktop enclosures with removable panels for easy modifications. ABS 94HB.
The enclosure made from ABS plastic material.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 55M6827 | 70080020 |
| Product Name | Enclosure, Desktop, Abs, Bone; Enclosure Type Pactec | Enclosure; ABS Plastic; 8.088 in. L x 6.250 in. W x 2.500 in. H; PC Bone |
| Length | 2.5 inch (63.5 mm) |