PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec CLLP-34 BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:108.2mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:4.3" RoHS Compliant: Yes
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:108.2mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:4.3" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 91B0190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
91B0190
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 91B0190
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:108.2mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:4.3" RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:108.2mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:4.3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91B0190
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 4.26 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
TK Series Enclosures - 138-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers