PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec CH-23 BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:93.7mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:3.69" RoHS Compliant: Yes
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:93.7mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:3.69" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 89F3771 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
89F3771
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 89F3771
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:93.7mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:3.69" RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:93.7mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:3.69" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89F3771
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 3.69 inch (93.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Project Box - T Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.38 to 2.36 inch (35 to 60 mm)
View Details
TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details