PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec CF-175 BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:54.6mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:54.6mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 91F5232 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
91F5232
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 91F5232
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:54.6mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:54.6mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5232
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 2.15 inch (54.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details