PacTec Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec CF-125-BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:42.06mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:42.06mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec - 91F5231 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
91F5231
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec 91F5231
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:42.06mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:42.06mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5231
Product Name Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
Length 1.66 inch (42.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details