The Thermocouple, Type K, from Labfacility, has a temperature range of -60°C to +350°C, with short periods of operation up to 400°C. It features glass fibre insulation and is available in lengths of 1, 2, or 3 meters. The thermocouple is designed with 1/0.3mm conductors and adheres to IEC 584 Class 2 tolerance standards. It is suitable for applications where good temperature resistance is required, although it is not recommended for use in fluids. The product is RoHS compliant, ensuring it meets environmental standards.
THERMOCOUPLE, TYPE K, -60 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 69C6856 |
| Product Name | Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -76 to 662 F (-60 to 350 C) |