Labfacility Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility Z3-J-3M (IEC)

Description
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility - 03P2597 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility
03P2597
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility 03P2597
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:9.8ft; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 03P2597
Product Name Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
View Details