THERMOCOUPLE, TYPE T, -75 TO 250DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 38K9623 |
| Product Name | Thermocouple, Type T, -75 To 250Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -103 to 482 F (-75 to 250 C) |