Labfacility Thermocouple, Type K, 0 To 200Deg C; Thermocouple Type Labfacility Z2-K-1M DISC (IEC)

Description
THERMOCOUPLE, TYPE K, 0 TO 200DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 0 TO 200DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 0 To 200Deg C; Thermocouple Type Labfacility - 68C2610 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 0 To 200Deg C; Thermocouple Type Labfacility
68C2610
Thermocouple, Type K, 0 To 200Deg C; Thermocouple Type Labfacility 68C2610
THERMOCOUPLE, TYPE K, 0 TO 200DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 0 TO 200DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 68C2610
Product Name Thermocouple, Type K, 0 To 200Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 392 F (0.0 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Sensors - 20034935-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type E
View Details
Penetration Style Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature); T (optional feature)
View Details