Labfacility Thermocouple Wire, Type K, 100M, 7/0.2Mm; Cable Shielding Labfacility XS-751-D-100M

Description
THERMOCOUPLE WIRE, TYPE K, 100M, 7/0.2MM; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 100M, 7/0.2MM; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 100M, 7/0.2Mm; Cable Shielding Labfacility - 25AJ2986 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 100M, 7/0.2Mm; Cable Shielding Labfacility
25AJ2986
Thermocouple Wire, Type K, 100M, 7/0.2Mm; Cable Shielding Labfacility 25AJ2986
THERMOCOUPLE WIRE, TYPE K, 100M, 7/0.2MM; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 100M, 7/0.2MM; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2986
Product Name Thermocouple Wire, Type K, 100M, 7/0.2Mm; Cable Shielding Labfacility
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details