Labfacility Rtd Sensor, Platinum Coil, 100R; Sensing Temperature Min Labfacility XF-982-FAR

Description
RTD SENSOR, PLATINUM COIL, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:650°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PLATINUM COIL, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:650°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Platinum Coil, 100R; Sensing Temperature Min Labfacility - 25AC2606 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Platinum Coil, 100R; Sensing Temperature Min Labfacility
25AC2606
Rtd Sensor, Platinum Coil, 100R; Sensing Temperature Min Labfacility 25AC2606
RTD SENSOR, PLATINUM COIL, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:650°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RTD SENSOR, PLATINUM COIL, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:650°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 25AC2606
Product Name Rtd Sensor, Platinum Coil, 100R; Sensing Temperature Min Labfacility
Sensed Temperature -328 to 1202 F (-200 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034140-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5916 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details