Labfacility Thermocouple, Type T, 220Deg C; Thermocouple Type Labfacility XF-970-FAR

Description
THERMOCOUPLE, TYPE T, 220DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE T, 220DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type T, 220Deg C; Thermocouple Type Labfacility - 15AC9004 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 220Deg C; Thermocouple Type Labfacility
15AC9004
Thermocouple, Type T, 220Deg C; Thermocouple Type Labfacility 15AC9004
THERMOCOUPLE, TYPE T, 220DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE T, 220DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC9004
Product Name Thermocouple, Type T, 220Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 428 F (? to 220 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Sheath with Leads and NPT Process Fitting - THERMOCOUPLE STYLES 23I/23P/24 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details