Labfacility Thermocouple, K Type, 1M, 220 Deg C; Thermocouple Type Labfacility XF-967-FAR

Description
THERMOCOUPLE, K TYPE, 1M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 1M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 1M, 220 Deg C; Thermocouple Type Labfacility - 15AC9001 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 220 Deg C; Thermocouple Type Labfacility
15AC9001
Thermocouple, K Type, 1M, 220 Deg C; Thermocouple Type Labfacility 15AC9001
THERMOCOUPLE, K TYPE, 1M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC9001
Product Name Thermocouple, K Type, 1M, 220 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 428 F (? to 220 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Thermocouple with Double Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details