Labfacility Thermocouple Probe, Pt100, 300Mm; Length Labfacility XF-942-FAR

Description
THERMOCOUPLE PROBE, PT100, 300MM; Length:300mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, PT100, 300MM; Length:300mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt100, 300Mm; Length Labfacility - 15AC8976 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt100, 300Mm; Length Labfacility
15AC8976
Thermocouple Probe, Pt100, 300Mm; Length Labfacility 15AC8976
THERMOCOUPLE PROBE, PT100, 300MM; Length:300mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE PROBE, PT100, 300MM; Length:300mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8976
Product Name Thermocouple Probe, Pt100, 300Mm; Length Labfacility
Diameter or Width Range 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details