Labfacility Thermocouple Probe, Pt100, 500Mm; Length Labfacility XF-940-FAR

Description
THERMOCOUPLE PROBE, PT100, 500MM; Length:500mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, PT100, 500MM; Length:500mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt100, 500Mm; Length Labfacility - 15AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt100, 500Mm; Length Labfacility
15AC8974
Thermocouple Probe, Pt100, 500Mm; Length Labfacility 15AC8974
THERMOCOUPLE PROBE, PT100, 500MM; Length:500mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE PROBE, PT100, 500MM; Length:500mm; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8974
Product Name Thermocouple Probe, Pt100, 500Mm; Length Labfacility
Diameter or Width Range 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K; N; T
Probe Configuration Surface
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details