Labfacility Rtd Probe, 2Mm, 10M; Length Labfacility XF-937-FAR

Description
RTD PROBE, 2MM, 10M; Length:10m; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 2MM, 10M; Length:10m; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 2Mm, 10M; Length Labfacility - 15AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 2Mm, 10M; Length Labfacility
15AC8971
Rtd Probe, 2Mm, 10M; Length Labfacility 15AC8971
RTD PROBE, 2MM, 10M; Length:10m; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

RTD PROBE, 2MM, 10M; Length:10m; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 15AC8971
Product Name Rtd Probe, 2Mm, 10M; Length Labfacility
Diameter or Width Range 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034679-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head - RTD/Style 22 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details