RTD PROBE, 2MM, 10M; Length:10m; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 15AC8969 |
| Product Name | Rtd Probe, 2Mm, 10M; Length Labfacility |
| Diameter or Width Range | 0.0787 inch (2 mm) |