Labfacility Rtd Probe, 2Mm, 500Mm; Length Labfacility XF-934-FAR

Description
RTD PROBE, 2MM, 500MM; Length:500mm; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 2MM, 500MM; Length:500mm; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 2Mm, 500Mm; Length Labfacility - 15AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 2Mm, 500Mm; Length Labfacility
15AC8968
Rtd Probe, 2Mm, 500Mm; Length Labfacility 15AC8968
RTD PROBE, 2MM, 500MM; Length:500mm; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

RTD PROBE, 2MM, 500MM; Length:500mm; External Diameter:2mm; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 15AC8968
Product Name Rtd Probe, 2Mm, 500Mm; Length Labfacility
Diameter or Width Range 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head - RTD/Style 22 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
DARTs Series 850C Platinum RTD 200 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Element Material Platinum
Reference Resistance 200 Ohms; 500 Ohms; 1000 Ohms
View Details
RTD Probes - 20030604-02 - TE Connectivity
Specs
Element Material Platinum
View Details