Labfacility Thermocouple Probe, Pt100, 1M; Length Labfacility XF-933-FAR

Description
THERMOCOUPLE PROBE, PT100, 1M; Length:1m; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, PT100, 1M; Length:1m; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt100, 1M; Length Labfacility - 15AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt100, 1M; Length Labfacility
15AC8967
Thermocouple Probe, Pt100, 1M; Length Labfacility 15AC8967
THERMOCOUPLE PROBE, PT100, 1M; Length:1m; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE PROBE, PT100, 1M; Length:1m; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8967
Product Name Thermocouple Probe, Pt100, 1M; Length Labfacility
Diameter or Width Range 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Safety Well Thermocouple Assembly - XTG - Conax Technologies
Specs
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details