THERMOCOUPLE, TYPE K, 9.84", 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 19J1153 |
| Product Name | Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -40 to 2012 F (-40 to 1100 C) |