The thermocouple is a Type K, mineral insulated sensor designed for temperature measurement within a range of -40°C to +1100°C. It features a diameter of 7 x 0.2 mm and is constructed from stainless steel, ensuring durability and resistance to corrosion. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. With a length of 1 meter, this thermocouple is ideal for various industrial and laboratory settings where precise temperature monitoring is required.
Thermocouple, 7 x 0.2mm, K, -40 C, +1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 19J1152 |
| Product Name | Thermocouple, 7 X 0.2Mm, K, -40 C, +1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility |