Labfacility Thermocouple; Thermocouple Type Labfacility XF-322-FAR

Description
THERMOCOUPLE; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple; Thermocouple Type Labfacility - 15J1023 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple; Thermocouple Type Labfacility
15J1023
Thermocouple; Thermocouple Type Labfacility 15J1023
THERMOCOUPLE; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: Yes

THERMOCOUPLE; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15J1023
Product Name Thermocouple; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Conax Extra Long Thermocouple Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details