Labfacility Thermocouple, Type J, -75 To 250Deg C; Product Range Labfacility XF-320-FAR

Description
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Product Range:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Sensing Temperature Max:250°C; Sensing Temperature Min:-75°C; Thermocouple Type:J RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Product Range:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Sensing Temperature Max:250°C; Sensing Temperature Min:-75°C; Thermocouple Type:J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, -75 To 250Deg C; Product Range Labfacility - 15J1021 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, -75 To 250Deg C; Product Range Labfacility
15J1021
Thermocouple, Type J, -75 To 250Deg C; Product Range Labfacility 15J1021
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Product Range:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Sensing Temperature Max:250°C; Sensing Temperature Min:-75°C; Thermocouple Type:J RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Product Range:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Sensing Temperature Max:250°C; Sensing Temperature Min:-75°C; Thermocouple Type:J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15J1021
Product Name Thermocouple, Type J, -75 To 250Deg C; Product Range Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type K (optional feature); N (optional feature); B (optional feature); S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details