Labfacility Sensor, Probe, Stainless Steel, 3Mm; Length Labfacility XF-315-FAR

Description
SENSOR, PROBE, STAINLESS STEEL, 3mm; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:-; Accessory Type:Probe; For Use With:PT100; Resistance:100ohm RoHS Compliant: Yes
Datasheet
Description
SENSOR, PROBE, STAINLESS STEEL, 3mm; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:-; Accessory Type:Probe; For Use With:PT100; Resistance:100ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Probe, Stainless Steel, 3Mm; Length Labfacility - 15J1016 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Probe, Stainless Steel, 3Mm; Length Labfacility
15J1016
Sensor, Probe, Stainless Steel, 3Mm; Length Labfacility 15J1016
SENSOR, PROBE, STAINLESS STEEL, 3mm; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:-; Accessory Type:Probe; For Use With:PT100; Resistance:100ohm RoHS Compliant: Yes

SENSOR, PROBE, STAINLESS STEEL, 3mm; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:-; Accessory Type:Probe; For Use With:PT100; Resistance:100ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 15J1016
Product Name Sensor, Probe, Stainless Steel, 3Mm; Length Labfacility
Diameter or Width Range 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head - RTD/Style 78 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Basic Element Used RTD
View Details