RTD PROBE, 3MM, 150M, STAINLESS STEEL; Length:150mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 15J1015 |
| Product Name | Rtd Probe, 3Mm, 150M, Stainless Steel; Length Labfacility |
| Element Material | Other Material (Tungsten, Gold, Silver, etc.) |