Labfacility Tc, Type K, -40 To 1100Deg C, 6X250Mm Rohs Compliant Labfacility XF-1552-FAR

Description
TC, TYPE K, -40 TO 1100DEG C, 6X250MM ROHS COMPLIANT: YES
Description
TC, TYPE K, -40 TO 1100DEG C, 6X250MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tc, Type K, -40 To 1100Deg C, 6X250Mm Rohs Compliant Labfacility - 96AJ0703 - Newark, An Avnet Company
Chicago, IL, United States
Tc, Type K, -40 To 1100Deg C, 6X250Mm Rohs Compliant Labfacility
96AJ0703
Tc, Type K, -40 To 1100Deg C, 6X250Mm Rohs Compliant Labfacility 96AJ0703
TC, TYPE K, -40 TO 1100DEG C, 6X250MM ROHS COMPLIANT: YES

TC, TYPE K, -40 TO 1100DEG C, 6X250MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 96AJ0703
Product Name Tc, Type K, -40 To 1100Deg C, 6X250Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details