The Thermocouple, Type J, 0.157", is designed for monitoring the temperature of brake pads with a maximum operating temperature of +400°C. It features a grounded junction and is constructed with a fibreglass insulated flat pair cable that has a stainless steel overbraid for durability. The probe has a diameter of 3.2mm and a length of 4.0mm, making it suitable for embedding into brake pads. The cable length is 1 metre, and it terminates with tail wires that have stripped ends. This thermocouple meets the standards set by IEC 60584:1 and IEC 60584:3 for wire tolerance and colour coding, respectively.
THERMOCOUPLE, TYPE J, 0.157", 400DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:Glass Fiber, Stainless Steel; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 74AJ6598 |
| Product Name | Thermocouple, Type J, 0.157, 400Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | ? to 752 F (? to 400 C) |