Labfacility Rtd, 100 Ohm, -50 To 250 Deg C, 6X300Mm Rohs Compliant Labfacility XF-1456-FAR

Description
RTD, 100 OHM, -50 TO 250 DEG C, 6X300MM ROHS COMPLIANT: YES
Description
RTD, 100 OHM, -50 TO 250 DEG C, 6X300MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rtd, 100 Ohm, -50 To 250 Deg C, 6X300Mm Rohs Compliant Labfacility - 74AJ6592 - Newark, An Avnet Company
Chicago, IL, United States
Rtd, 100 Ohm, -50 To 250 Deg C, 6X300Mm Rohs Compliant Labfacility
74AJ6592
Rtd, 100 Ohm, -50 To 250 Deg C, 6X300Mm Rohs Compliant Labfacility 74AJ6592
RTD, 100 OHM, -50 TO 250 DEG C, 6X300MM ROHS COMPLIANT: YES

RTD, 100 OHM, -50 TO 250 DEG C, 6X300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 74AJ6592
Product Name Rtd, 100 Ohm, -50 To 250 Deg C, 6X300Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034692-00 - TE Connectivity
Specs
Element Material Platinum
View Details