Labfacility Rtd Probe, 6Mm, 250Mm, Alum/ss; Length Labfacility XF-1442-FAR

Description
RTD PROBE, 6MM, 250MM, ALUM/SS; Length:250mm; External Diameter:6mm; Probe Body Material:Aluminum / Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 6MM, 250MM, ALUM/SS; Length:250mm; External Diameter:6mm; Probe Body Material:Aluminum / Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 6Mm, 250Mm, Alum/ss; Length Labfacility - 74AJ6578 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 6Mm, 250Mm, Alum/ss; Length Labfacility
74AJ6578
Rtd Probe, 6Mm, 250Mm, Alum/ss; Length Labfacility 74AJ6578
RTD PROBE, 6MM, 250MM, ALUM/SS; Length:250mm; External Diameter:6mm; Probe Body Material:Aluminum / Stainless Steel; Product Range:- RoHS Compliant: Yes

RTD PROBE, 6MM, 250MM, ALUM/SS; Length:250mm; External Diameter:6mm; Probe Body Material:Aluminum / Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 74AJ6578
Product Name Rtd Probe, 6Mm, 250Mm, Alum/ss; Length Labfacility
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details