Labfacility Rtd Probe, 4Mm, 25Mm, Stainless Steel; Length Labfacility XF-1439-FAR

Description
RTD PROBE, 4MM, 25MM, STAINLESS STEEL; Length:25mm; External Diameter:4mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 4MM, 25MM, STAINLESS STEEL; Length:25mm; External Diameter:4mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 4Mm, 25Mm, Stainless Steel; Length Labfacility - 74AJ6575 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 4Mm, 25Mm, Stainless Steel; Length Labfacility
74AJ6575
Rtd Probe, 4Mm, 25Mm, Stainless Steel; Length Labfacility 74AJ6575
RTD PROBE, 4MM, 25MM, STAINLESS STEEL; Length:25mm; External Diameter:4mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

RTD PROBE, 4MM, 25MM, STAINLESS STEEL; Length:25mm; External Diameter:4mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 74AJ6575
Product Name Rtd Probe, 4Mm, 25Mm, Stainless Steel; Length Labfacility
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Averaging Sensor -  - Pyromation
Specs
Sensed Temperature 0.0 to 100 F (-17.78 to 37.78 C)
Application Options Designed Specifically for HVAC Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details